Vishay Intertechnology, Inc. RES 14K OHM 1/2W 0.1% AXIAL CMF5514K000BEEA

Description
RES 14Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 14Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14K OHM 1/2W 0.1% AXIAL - CMF5514K000BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14K OHM 1/2W 0.1% AXIAL
CMF5514K000BEEA
RES 14K OHM 1/2W 0.1% AXIAL CMF5514K000BEEA
RES 14Kohm 1/2W 0.1% AXIAL

RES 14Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5514K000BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5514K000BEEA-ND
Through Hole Resistors CMF5514K000BEEA-ND
14 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

14 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5514K000BEEA CMF5514K000BEEA-ND
Product Name RES 14K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers