Vishay Intertechnology, Inc. RES 149.5K OHM 1/2W 0.1% AXIAL CMF55149K50BHEB

Description
RES 149.5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 149.5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 149.5K OHM 1/2W 0.1% AXIAL - CMF55149K50BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 149.5K OHM 1/2W 0.1% AXIAL
CMF55149K50BHEB
RES 149.5K OHM 1/2W 0.1% AXIAL CMF55149K50BHEB
RES 149.5Kohm 1/2W 0.1% AXIAL

RES 149.5Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55149K50BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55149K50BHEB-ND
Through Hole Resistors CMF55149K50BHEB-ND
149.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

149.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 149.5K .1% T-2 Eb E3 Vishay - 68P1574 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 149.5K .1% T-2 Eb E3 Vishay
68P1574
Cmf-55 149.5K .1% T-2 Eb E3 Vishay 68P1574
CMF-55 149.5K .1% T-2 EB e3

CMF-55 149.5K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55149K50BHEB CMF55149K50BHEB-ND 68P1574
Product Name RES 149.5K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 149.5K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 149500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details