Vishay Intertechnology, Inc. RES 149.5K OHM 1/2W 0.1% AXIAL CMF55149K50BHBF

Description
RES 149.5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 149.5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 149.5K OHM 1/2W 0.1% AXIAL - CMF55149K50BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 149.5K OHM 1/2W 0.1% AXIAL
CMF55149K50BHBF
RES 149.5K OHM 1/2W 0.1% AXIAL CMF55149K50BHBF
RES 149.5Kohm 1/2W 0.1% AXIAL

RES 149.5Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55149K50BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55149K50BHBF-ND
Through Hole Resistors CMF55149K50BHBF-ND
149.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

149.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 149.5K .1% T-2 B14 Vishay - 68P1573 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 149.5K .1% T-2 B14 Vishay
68P1573
Cmf-55 149.5K .1% T-2 B14 Vishay 68P1573
CMF-55 149.5K .1% T-2 B14

CMF-55 149.5K .1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55149K50BHBF CMF55149K50BHBF-ND 68P1573
Product Name RES 149.5K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 149.5K .1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 149500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details