Vishay Intertechnology, Inc. RES 147 OHM 1/2W 1% AXIAL CMF55147R00FHEA

Description
RES 147ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 147ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147 OHM 1/2W 1% AXIAL - CMF55147R00FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 1/2W 1% AXIAL
CMF55147R00FHEA
RES 147 OHM 1/2W 1% AXIAL CMF55147R00FHEA
RES 147ohm 1/2W 1% AXIAL

RES 147ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55147R00FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55147R00FHEA-ND
Through Hole Resistors CMF55147R00FHEA-ND
147 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

147 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55147R00FHEA CMF55147R00FHEA-ND
Product Name RES 147 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 147 ohms 147 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details