Vishay Intertechnology, Inc. RES 147K OHM 1/2W 1% AXIAL CMF55147K00FHEB

Description
RES 147Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 147Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147K OHM 1/2W 1% AXIAL - CMF55147K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147K OHM 1/2W 1% AXIAL
CMF55147K00FHEB
RES 147K OHM 1/2W 1% AXIAL CMF55147K00FHEB
RES 147Kohm 1/2W 1% AXIAL

RES 147Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF147KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF147KHFCT-ND
Through Hole Resistors CMF147KHFCT-ND
147 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

147 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF147KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF147KHFTR-ND
Through Hole Resistors CMF147KHFTR-ND
147 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

147 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 147K 1% T-2 Eb E3 Vishay - 68P1548 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 147K 1% T-2 Eb E3 Vishay
68P1548
Cmf-55 147K 1% T-2 Eb E3 Vishay 68P1548
CMF-55 147K 1% T-2 EB e3

CMF-55 147K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55147K00FHEB CMF147KHFCT-ND 68P1548
Product Name RES 147K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 147K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 147000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers