Vishay Intertechnology, Inc. RES 147K OHM 1/2W 0.5% AXIAL CMF55147K00DHRE

Description
RES 147Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 147Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147K OHM 1/2W 0.5% AXIAL - CMF55147K00DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147K OHM 1/2W 0.5% AXIAL
CMF55147K00DHRE
RES 147K OHM 1/2W 0.5% AXIAL CMF55147K00DHRE
RES 147Kohm 1/2W 0.5% AXIAL

RES 147Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55147K00DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55147K00DHRE-ND
Through Hole Resistors CMF55147K00DHRE-ND
147 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

147 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,147Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C8561 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,147Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C8561
Resistor,metal Film,147Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C8561
Resistor,Metal Film,147KOhms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,147KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55147K00DHRE CMF55147K00DHRE-ND 40C8561
Product Name RES 147K OHM 1/2W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,147Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 147000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details