Vishay Precision Group Vishay/DaleMetal Film Resistors - CMF55143R00FEWF

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF55143R00FEWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF55143R00FEWF
Vishay/DaleMetal Film Resistors - CMF55143R00FEWF
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Cmf55, 143 Ohm, +/1 Percent, 25 Ppm Vishay - 40C8536 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 143 Ohm, +/1 Percent, 25 Ppm Vishay
40C8536
Cmf55, 143 Ohm, +/1 Percent, 25 Ppm Vishay 40C8536
CMF55, 143 Ohm, +/- 1 Percent, 25 ppm

CMF55, 143 Ohm, +/- 1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55143R00FEWF 40C8536
Product Name Vishay/DaleMetal Film Resistors - Cmf55, 143 Ohm, +/1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details