Vishay Intertechnology, Inc. RES 143 OHM 1/2W 0.5% AXIAL CMF55143R00DHR6

Description
RES 143ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 143ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 143 OHM 1/2W 0.5% AXIAL - CMF55143R00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143 OHM 1/2W 0.5% AXIAL
CMF55143R00DHR6
RES 143 OHM 1/2W 0.5% AXIAL CMF55143R00DHR6
RES 143ohm 1/2W 0.5% AXIAL

RES 143ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55143R00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55143R00DHR6-ND
Through Hole Resistors CMF55143R00DHR6-ND
143 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

143 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,143Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C8528 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,143Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C8528
Resistor,metal Film,143Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C8528
Resistor,Metal Film,143Ohms,250WV,. 5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,143Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55143R00DHR6 CMF55143R00DHR6-ND 40C8528
Product Name RES 143 OHM 1/2W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,143Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 143 ohms 143 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers