143 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 143ohm 1/2W 0.1% AXIAL
Resistor,Metal Film,143Ohms,250WV,.
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF55143R00BHEK-ND | CMF55143R00BHEK | 13M4650 |
| Product Name | Through Hole Resistors | RES 143 OHM 1/2W 0.1% AXIAL | Resistor,metal Film,143Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 143 ohms | 143 ohms |