Vishay Intertechnology, Inc. RES 143K OHM 1/2W 0.1% AXIAL CMF55143K00BEEA

Description
RES 143Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 143Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 143K OHM 1/2W 0.1% AXIAL - CMF55143K00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143K OHM 1/2W 0.1% AXIAL
CMF55143K00BEEA
RES 143K OHM 1/2W 0.1% AXIAL CMF55143K00BEEA
RES 143Kohm 1/2W 0.1% AXIAL

RES 143Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55143K00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55143K00BEEA-ND
Through Hole Resistors CMF55143K00BEEA-ND
143 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

143 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,143Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 30M9165 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,143Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
30M9165
Resistor,metal Film,143Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 30M9165
Resistor,Metal Film,143KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,143KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55143K00BEEA CMF55143K00BEEA-ND 30M9165
Product Name RES 143K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,143Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 143000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers