Vishay Precision Group Metal Film Resistors - CMF55141K40DHWF

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55141K40DHWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55141K40DHWF
Metal Film Resistors - CMF55141K40DHWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 141.4 Kohm, +/0.5 Percent, 50 Ppm Vishay - 40C8500 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 141.4 Kohm, +/0.5 Percent, 50 Ppm Vishay
40C8500
Cmf55, 141.4 Kohm, +/0.5 Percent, 50 Ppm Vishay 40C8500
CMF55, 141.4 kOhm, +/- 0.5 Percent, 50 ppm

CMF55, 141.4 kOhm, +/- 0.5 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55141K40DHWF 40C8500
Product Name Metal Film Resistors - Cmf55, 141.4 Kohm, +/0.5 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers