Vishay Precision Group Metal Film Resistors - CMF55141K40DHR8

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55141K40DHR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55141K40DHR8
Metal Film Resistors - CMF55141K40DHR8
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 141.4 Kohm, +/0.5 Percent, 50 Ppm Vishay - 40C8499 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 141.4 Kohm, +/0.5 Percent, 50 Ppm Vishay
40C8499
Cmf55, 141.4 Kohm, +/0.5 Percent, 50 Ppm Vishay 40C8499
CMF55, 141.4 kOhm, +/- 0.5 Percent, 50 ppm

CMF55, 141.4 kOhm, +/- 0.5 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55141K40DHR8 40C8499
Product Name Metal Film Resistors - Cmf55, 141.4 Kohm, +/0.5 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details