Vishay Intertechnology, Inc. Through Hole Resistors CMF55141K40DHEA

Description
141.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
141.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55141K40DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55141K40DHEA-ND
Through Hole Resistors CMF55141K40DHEA-ND
141.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

141.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 141.4K OHM 1/2W 0.5% AXIAL - CMF55141K40DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 141.4K OHM 1/2W 0.5% AXIAL
CMF55141K40DHEA
RES 141.4K OHM 1/2W 0.5% AXIAL CMF55141K40DHEA
RES 141.4Kohm 1/2W 0.5% AXIAL

RES 141.4Kohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 141.4K .5% T-2 Ea E3 Vishay - 68P1488 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 141.4K .5% T-2 Ea E3 Vishay
68P1488
Cmf-55 141.4K .5% T-2 Ea E3 Vishay 68P1488
CMF-55 141.4K .5% T-2 EA e3

CMF-55 141.4K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55141K40DHEA-ND CMF55141K40DHEA 68P1488
Product Name Through Hole Resistors RES 141.4K OHM 1/2W 0.5% AXIAL Cmf-55 141.4K .5% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details