Vishay Intertechnology, Inc. RES 140 OHM 1/2W 1% AXIAL CMF55140R00FKEA

Description
RES 140ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 140ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140 OHM 1/2W 1% AXIAL - CMF55140R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 1/2W 1% AXIAL
CMF55140R00FKEA
RES 140 OHM 1/2W 1% AXIAL CMF55140R00FKEA
RES 140ohm 1/2W 1% AXIAL

RES 140ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55140R00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55140R00FKEA-ND
Through Hole Resistors CMF55140R00FKEA-ND
140 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

140 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 140 1% T-1 Ea E3 Vishay - 48P6064 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 140 1% T-1 Ea E3 Vishay
48P6064
Cmf-55 140 1% T-1 Ea E3 Vishay 48P6064
CMF-55 140 1% T-1 EA e3

CMF-55 140 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55140R00FKEA CMF55140R00FKEA-ND 48P6064
Product Name RES 140 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 140 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 140 ohms 140 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details