Vishay Intertechnology, Inc. RES 140 OHM 1/2W 0.5% AXIAL CMF55140R00DER6

Description
RES 140ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 140ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140 OHM 1/2W 0.5% AXIAL - CMF55140R00DER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140 OHM 1/2W 0.5% AXIAL
CMF55140R00DER6
RES 140 OHM 1/2W 0.5% AXIAL CMF55140R00DER6
RES 140ohm 1/2W 0.5% AXIAL

RES 140ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55140R00DER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55140R00DER6-ND
Through Hole Resistors CMF55140R00DER6-ND
140 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

140 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55140R00DER6 CMF55140R00DER6-ND
Product Name RES 140 OHM 1/2W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 140 ohms 140 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614351-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers