Vishay Intertechnology, Inc. RES 140K OHM 1/2W 0.5% AXIAL CMF55140K00DHEA

Description
RES 140Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 140Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140K OHM 1/2W 0.5% AXIAL - CMF55140K00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140K OHM 1/2W 0.5% AXIAL
CMF55140K00DHEA
RES 140K OHM 1/2W 0.5% AXIAL CMF55140K00DHEA
RES 140Kohm 1/2W 0.5% AXIAL

RES 140Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55140K00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55140K00DHEA-ND
Through Hole Resistors CMF55140K00DHEA-ND
140 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

140 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 140K .5% T-2 Ea E3 Vishay - 68P1466 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 140K .5% T-2 Ea E3 Vishay
68P1466
Cmf-55 140K .5% T-2 Ea E3 Vishay 68P1466
CMF-55 140K .5% T-2 EA e3

CMF-55 140K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55140K00DHEA CMF55140K00DHEA-ND 68P1466
Product Name RES 140K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 140K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 140000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details