Vishay Intertechnology, Inc. Through Hole Resistors CMF55140K00CEEA

Description
140 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
140 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55140K00CEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55140K00CEEA-ND
Through Hole Resistors CMF55140K00CEEA-ND
140 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

140 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 140K OHM 1/2W 0.25% AXIAL - CMF55140K00CEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140K OHM 1/2W 0.25% AXIAL
CMF55140K00CEEA
RES 140K OHM 1/2W 0.25% AXIAL CMF55140K00CEEA
RES 140Kohm 1/2W 0.25% AXIAL

RES 140Kohm 1/2W 0.25% AXIAL

Supplier's Site
Cmf-55 140K .25% T-9 Ea E3 Vishay - 68P1461 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 140K .25% T-9 Ea E3 Vishay
68P1461
Cmf-55 140K .25% T-9 Ea E3 Vishay 68P1461
CMF-55 140K .25% T-9 EA e3

CMF-55 140K .25% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55140K00CEEA-ND CMF55140K00CEEA 68P1461
Product Name Through Hole Resistors RES 140K OHM 1/2W 0.25% AXIAL Cmf-55 140K .25% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details