Vishay Intertechnology, Inc. RES 140K OHM 1/2W 0.1% AXIAL CMF55140K00BHR6

Description
RES 140Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 140Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140K OHM 1/2W 0.1% AXIAL - CMF55140K00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140K OHM 1/2W 0.1% AXIAL
CMF55140K00BHR6
RES 140K OHM 1/2W 0.1% AXIAL CMF55140K00BHR6
RES 140Kohm 1/2W 0.1% AXIAL

RES 140Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55140K00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55140K00BHR6-ND
Through Hole Resistors CMF55140K00BHR6-ND
140 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

140 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.4Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C8467 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.4Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C8467
Resistor,metal Film,1.4Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C8467
Resistor,Metal Film,1.4MOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.4MOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55140K00BHR6 CMF55140K00BHR6-ND 40C8467
Product Name RES 140K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,1.4Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 140000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details