Vishay Intertechnology, Inc. RES 140K OHM 1/2W 0.1% AXIAL CMF55140K00BHEA

Description
RES 140Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 140Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 140K OHM 1/2W 0.1% AXIAL - CMF55140K00BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 140K OHM 1/2W 0.1% AXIAL
CMF55140K00BHEA
RES 140K OHM 1/2W 0.1% AXIAL CMF55140K00BHEA
RES 140Kohm 1/2W 0.1% AXIAL

RES 140Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55140K00BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55140K00BHEA-ND
Through Hole Resistors CMF55140K00BHEA-ND
140 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

140 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 140K .1% T-2 Ea E3 Vishay - 68P1458 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 140K .1% T-2 Ea E3 Vishay
68P1458
Cmf-55 140K .1% T-2 Ea E3 Vishay 68P1458
CMF-55 140K .1% T-2 EA e3

CMF-55 140K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55140K00BHEA CMF55140K00BHEA-ND 68P1458
Product Name RES 140K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 140K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 140000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details