Vishay Intertechnology, Inc. Through Hole Resistors CMF5513R300FHEB

Description
13.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
13.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF13.3HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF13.3HFTR-ND
Through Hole Resistors CMF13.3HFTR-ND
13.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 13.3 OHM 1/2W 1% AXIAL - CMF5513R300FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3 OHM 1/2W 1% AXIAL
CMF5513R300FHEB
RES 13.3 OHM 1/2W 1% AXIAL CMF5513R300FHEB
RES 13.3ohm 1/2W 1% AXIAL

RES 13.3ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 13.3 1% T-2 Eb E3 Vishay - 68P1196 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 13.3 1% T-2 Eb E3 Vishay
68P1196
Cmf-55 13.3 1% T-2 Eb E3 Vishay 68P1196
CMF-55 13.3 1% T-2 EB e3

CMF-55 13.3 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF13.3HFTR-ND CMF5513R300FHEB 68P1196
Product Name Through Hole Resistors RES 13.3 OHM 1/2W 1% AXIAL Cmf-55 13.3 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 13.3 ohms 13.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details