Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF5513R300FHBF

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF5513R300FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF5513R300FHBF
Vishay/DaleMetal Film Resistors - CMF5513R300FHBF
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5513R300FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513R300FHBF-ND
Through Hole Resistors CMF5513R300FHBF-ND
13.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.3 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 13.3 1% T-2 B14 Vishay - 68P1195 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 13.3 1% T-2 B14 Vishay
68P1195
Cmf-55 13.3 1% T-2 B14 Vishay 68P1195
CMF-55 13.3 1% T-2 B14

CMF-55 13.3 1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513R300FHBF CMF5513R300FHBF-ND 68P1195
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Cmf-55 13.3 1% T-2 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 13.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers