Vishay Intertechnology, Inc. RES 13 OHM 1/2W 1% AXIAL CMF5513R000FKEA

Description
RES 13ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 13ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13 OHM 1/2W 1% AXIAL - CMF5513R000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 1/2W 1% AXIAL
CMF5513R000FKEA
RES 13 OHM 1/2W 1% AXIAL CMF5513R000FKEA
RES 13ohm 1/2W 1% AXIAL

RES 13ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5513R000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513R000FKEA-ND
Through Hole Resistors CMF5513R000FKEA-ND
13 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5513R000FKEA CMF5513R000FKEA-ND
Product Name RES 13 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13 ohms 13 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details