Vishay Intertechnology, Inc. RES 13 OHM 1/2W 1% AXIAL CMF5513R000FKBF

Description
RES 13ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 13ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13 OHM 1/2W 1% AXIAL - CMF5513R000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 1/2W 1% AXIAL
CMF5513R000FKBF
RES 13 OHM 1/2W 1% AXIAL CMF5513R000FKBF
RES 13ohm 1/2W 1% AXIAL

RES 13ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5513R000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513R000FKBF-ND
Through Hole Resistors CMF5513R000FKBF-ND
13 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,13Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C8188 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,13Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C8188
Resistor,metal Film,13Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C8188
Resistor,Metal Film,13Ohms,250WV,1+ /-% Tol,-100,100ppm-TC

Resistor,Metal Film,13Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513R000FKBF CMF5513R000FKBF-ND 40C8188
Product Name RES 13 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,13Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13 ohms 13 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers