Vishay Intertechnology, Inc. RES 13.9M OHM 1/2W 5% AXIAL CMF5513M900JNBF

Description
RES 13.9Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 13.9Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.9M OHM 1/2W 5% AXIAL - CMF5513M900JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.9M OHM 1/2W 5% AXIAL
CMF5513M900JNBF
RES 13.9M OHM 1/2W 5% AXIAL CMF5513M900JNBF
RES 13.9Mohm 1/2W 5% AXIAL

RES 13.9Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5513M900JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513M900JNBF-ND
Through Hole Resistors CMF5513M900JNBF-ND
13.9 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.9 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 13.9M 5% T-00 B14 Vishay - 68P1185 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 13.9M 5% T-00 B14 Vishay
68P1185
Cmf-55 13.9M 5% T-00 B14 Vishay 68P1185
CMF-55 13.9M 5% T-00 B14

CMF-55 13.9M 5% T-00 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513M900JNBF CMF5513M900JNBF-ND 68P1185
Product Name RES 13.9M OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 13.9M 5% T-00 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.39E7 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers