Vishay Intertechnology, Inc. RES 13.8K OHM 1/2W 0.1% AXIAL CMF5513K800BEEA

Description
RES 13.8Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 13.8Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.8K OHM 1/2W 0.1% AXIAL - CMF5513K800BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.8K OHM 1/2W 0.1% AXIAL
CMF5513K800BEEA
RES 13.8K OHM 1/2W 0.1% AXIAL CMF5513K800BEEA
RES 13.8Kohm 1/2W 0.1% AXIAL

RES 13.8Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5513K800BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513K800BEEA-ND
Through Hole Resistors CMF5513K800BEEA-ND
13.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 13.8K .1% T-9 Ea E3 Vishay - 68P1152 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 13.8K .1% T-9 Ea E3 Vishay
68P1152
Cmf-55 13.8K .1% T-9 Ea E3 Vishay 68P1152
CMF-55 13.8K .1% T-9 EA e3

CMF-55 13.8K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513K800BEEA CMF5513K800BEEA-ND 68P1152
Product Name RES 13.8K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 13.8K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers