Vishay Intertechnology, Inc. RES 13.7K OHM 1/2W 1% AXIAL CMF5513K700FKEB

Description
RES 13.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 13.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.7K OHM 1/2W 1% AXIAL - CMF5513K700FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7K OHM 1/2W 1% AXIAL
CMF5513K700FKEB
RES 13.7K OHM 1/2W 1% AXIAL CMF5513K700FKEB
RES 13.7Kohm 1/2W 1% AXIAL

RES 13.7Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5513K700FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513K700FKEB-ND
Through Hole Resistors CMF5513K700FKEB-ND
13.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 13.7K 1% T-1 Eb E3 Vishay - 48P6033 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 13.7K 1% T-1 Eb E3 Vishay
48P6033
Cmf-55 13.7K 1% T-1 Eb E3 Vishay 48P6033
CMF-55 13.7K 1% T-1 EB e3

CMF-55 13.7K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513K700FKEB CMF5513K700FKEB-ND 48P6033
Product Name RES 13.7K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 13.7K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details