Vishay Intertechnology, Inc. RES 13.7K OHM 1/2W 0.5% AXIAL CMF5513K700DHEB

Description
RES 13.7Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 13.7Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.7K OHM 1/2W 0.5% AXIAL - CMF5513K700DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7K OHM 1/2W 0.5% AXIAL
CMF5513K700DHEB
RES 13.7K OHM 1/2W 0.5% AXIAL CMF5513K700DHEB
RES 13.7Kohm 1/2W 0.5% AXIAL

RES 13.7Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5513K700DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513K700DHEB-ND
Through Hole Resistors CMF5513K700DHEB-ND
13.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 13.7K .5% T-2 Eb E3 Vishay - 68P1144 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 13.7K .5% T-2 Eb E3 Vishay
68P1144
Cmf-55 13.7K .5% T-2 Eb E3 Vishay 68P1144
CMF-55 13.7K .5% T-2 EB e3

CMF-55 13.7K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513K700DHEB CMF5513K700DHEB-ND 68P1144
Product Name RES 13.7K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 13.7K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers
Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details