Vishay Intertechnology, Inc. RES 13.7K OHM 1/2W 0.25% AXIAL CMF5513K700CEEA

Description
RES 13.7Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 13.7Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.7K OHM 1/2W 0.25% AXIAL - CMF5513K700CEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7K OHM 1/2W 0.25% AXIAL
CMF5513K700CEEA
RES 13.7K OHM 1/2W 0.25% AXIAL CMF5513K700CEEA
RES 13.7Kohm 1/2W 0.25% AXIAL

RES 13.7Kohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF5513K700CEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513K700CEEA-ND
Through Hole Resistors CMF5513K700CEEA-ND
13.7 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.7 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 13.7K .25% T-9 Ea E3 Vishay - 68P1141 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 13.7K .25% T-9 Ea E3 Vishay
68P1141
Cmf-55 13.7K .25% T-9 Ea E3 Vishay 68P1141
CMF-55 13.7K .25% T-9 EA e3

CMF-55 13.7K .25% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513K700CEEA CMF5513K700CEEA-ND 68P1141
Product Name RES 13.7K OHM 1/2W 0.25% AXIAL Through Hole Resistors Cmf-55 13.7K .25% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13700 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614953-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8200 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details