Vishay Precision Group Metal Film Resistors - CMF5513K700BHWF

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5513K700BHWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5513K700BHWF
Metal Film Resistors - CMF5513K700BHWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 13.7 Kohm, +/0.1 Percent, 50 Ppm Vishay - 40C8150 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 13.7 Kohm, +/0.1 Percent, 50 Ppm Vishay
40C8150
Cmf55, 13.7 Kohm, +/0.1 Percent, 50 Ppm Vishay 40C8150
CMF55, 13.7 kOhm, +/- 0.1 Percent, 50 ppm

CMF55, 13.7 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5513K700BHWF 40C8150
Product Name Metal Film Resistors - Cmf55, 13.7 Kohm, +/0.1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details