Vishay Intertechnology, Inc. RES 13.7K OHM 1/2W 0.1% AXIAL CMF5513K700BERE70

Description
RES 13.7Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 13.7Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.7K OHM 1/2W 0.1% AXIAL - CMF5513K700BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7K OHM 1/2W 0.1% AXIAL
CMF5513K700BERE70
RES 13.7K OHM 1/2W 0.1% AXIAL CMF5513K700BERE70
RES 13.7Kohm 1/2W 0.1% AXIAL

RES 13.7Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5513K700BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5513K700BERE70-ND
Through Hole Resistors CMF5513K700BERE70-ND
13.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

13.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 13.7 Kohm, +/0.1 Percent, 25 Ppm Vishay - 40C8136 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 13.7 Kohm, +/0.1 Percent, 25 Ppm Vishay
40C8136
Cmf55, 13.7 Kohm, +/0.1 Percent, 25 Ppm Vishay 40C8136
CMF55, 13.7 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 13.7 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5513K700BERE70 CMF5513K700BERE70-ND 40C8136
Product Name RES 13.7K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 13.7 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details