Vishay Intertechnology, Inc. Metal Film Resistors - CMF5512R100FKEA

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5512R100FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5512R100FKEA
Metal Film Resistors - CMF5512R100FKEA
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5512R100FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512R100FKEA-ND
Through Hole Resistors CMF5512R100FKEA-ND
12.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,12.1Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 96K4920 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,12.1Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
96K4920
Resistor,metal Film,12.1Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 96K4920
Resistor,Metal Film,12.1Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,12.1Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512R100FKEA CMF5512R100FKEA-ND 96K4920
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,12.1Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 12.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details