Vishay Intertechnology, Inc. RES 12.1 OHM 1/2W .5% AXIAL CMF5512R100DHBF

Description
RES 12.1ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 12.1ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1 OHM 1/2W .5% AXIAL - CMF5512R100DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 1/2W .5% AXIAL
CMF5512R100DHBF
RES 12.1 OHM 1/2W .5% AXIAL CMF5512R100DHBF
RES 12.1ohm 1/2W .5% AXIAL

RES 12.1ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5512R100DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512R100DHBF-ND
Through Hole Resistors CMF5512R100DHBF-ND
12.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.1 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5512R100DHBF CMF5512R100DHBF-ND
Product Name RES 12.1 OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.1 ohms 12.1 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details