Vishay Intertechnology, Inc. RES 12.4M OHM 1/2W 2% AXIAL CMF5512M400GNR6

Description
RES 12.4Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 12.4Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4M OHM 1/2W 2% AXIAL - CMF5512M400GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4M OHM 1/2W 2% AXIAL
CMF5512M400GNR6
RES 12.4M OHM 1/2W 2% AXIAL CMF5512M400GNR6
RES 12.4Mohm 1/2W 2% AXIAL

RES 12.4Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF5512M400GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512M400GNR6-ND
Through Hole Resistors CMF5512M400GNR6-ND
12.4 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.4 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5512M400GNR6 CMF5512M400GNR6-ND
Product Name RES 12.4M OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.24E7 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details