Vishay Intertechnology, Inc. Through Hole Resistors CMF5512M400FKBF

Description
12.4 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
12.4 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5512M400FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512M400FKBF-ND
Through Hole Resistors CMF5512M400FKBF-ND
12.4 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.4 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 12.4M OHM 1/2W 1% AXIAL - CMF5512M400FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4M OHM 1/2W 1% AXIAL
CMF5512M400FKBF
RES 12.4M OHM 1/2W 1% AXIAL CMF5512M400FKBF
RES 12.4Mohm 1/2W 1% AXIAL

RES 12.4Mohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,12.4Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C7872 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,12.4Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C7872
Resistor,metal Film,12.4Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C7872
Resistor,Metal Film,12.4MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,12.4MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512M400FKBF-ND CMF5512M400FKBF 40C7872
Product Name Through Hole Resistors RES 12.4M OHM 1/2W 1% AXIAL Resistor,metal Film,12.4Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details