Vishay Intertechnology, Inc. RES 12.7K OHM 1/2W 1% AXIAL CMF5512K700FER6

Description
RES 12.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 12.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.7K OHM 1/2W 1% AXIAL - CMF5512K700FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7K OHM 1/2W 1% AXIAL
CMF5512K700FER6
RES 12.7K OHM 1/2W 1% AXIAL CMF5512K700FER6
RES 12.7Kohm 1/2W 1% AXIAL

RES 12.7Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5512K700FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512K700FER6-ND
Through Hole Resistors CMF5512K700FER6-ND
12.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,127Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 40C7846 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,127Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
40C7846
Resistor,metal Film,127Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 40C7846
Resistor,Metal Film,127KOhms,250WV, 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,127KOhms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512K700FER6 CMF5512K700FER6-ND 40C7846
Product Name RES 12.7K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,127Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details