Vishay Intertechnology, Inc. RES 12.7K OHM 1/2W .1% AXIAL CMF5512K700BEKA

Description
RES 12.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 12.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.7K OHM 1/2W .1% AXIAL - CMF5512K700BEKA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7K OHM 1/2W .1% AXIAL
CMF5512K700BEKA
RES 12.7K OHM 1/2W .1% AXIAL CMF5512K700BEKA
RES 12.7Kohm 1/2W .1% AXIAL

RES 12.7Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5512K700BEKA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512K700BEKA-ND
Through Hole Resistors CMF5512K700BEKA-ND
12.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5512K700BEKA CMF5512K700BEKA-ND
Product Name RES 12.7K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details