Vishay Intertechnology, Inc. Through Hole Resistors CMF5512K300BHEB

Description
12.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
12.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5512K300BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512K300BHEB-ND
Through Hole Resistors CMF5512K300BHEB-ND
12.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 12.3K OHM 1/2W .1% AXIAL - CMF5512K300BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.3K OHM 1/2W .1% AXIAL
CMF5512K300BHEB
RES 12.3K OHM 1/2W .1% AXIAL CMF5512K300BHEB
RES 12.3Kohm 1/2W .1% AXIAL

RES 12.3Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 12.3K .1% T-2 Eb E3 Vishay - 68P0778 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 12.3K .1% T-2 Eb E3 Vishay
68P0778
Cmf-55 12.3K .1% T-2 Eb E3 Vishay 68P0778
CMF-55 12.3K .1% T-2 EB e3

CMF-55 12.3K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512K300BHEB-ND CMF5512K300BHEB 68P0778
Product Name Through Hole Resistors RES 12.3K OHM 1/2W .1% AXIAL Cmf-55 12.3K .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details