Vishay Intertechnology, Inc. RES 12.3K OHM 1/2W .1% AXIAL CMF5512K300BEEA70

Description
RES 12.3Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 12.3Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.3K OHM 1/2W .1% AXIAL - CMF5512K300BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.3K OHM 1/2W .1% AXIAL
CMF5512K300BEEA70
RES 12.3K OHM 1/2W .1% AXIAL CMF5512K300BEEA70
RES 12.3Kohm 1/2W .1% AXIAL

RES 12.3Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5512K300BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512K300BEEA70-ND
Through Hole Resistors CMF5512K300BEEA70-ND
12.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.3 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 12.3K .1% T-9 Ea E3 Vishay - 68P0774 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 12.3K .1% T-9 Ea E3 Vishay
68P0774
Cmf-55-70 12.3K .1% T-9 Ea E3 Vishay 68P0774
CMF-55-70 12.3K .1% T-9 EA e3

CMF-55-70 12.3K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512K300BEEA70 CMF5512K300BEEA70-ND 68P0774
Product Name RES 12.3K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 12.3K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C186J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details