12.1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 12.1K OHM 1/2W .5% AXIAL
Metal Film Resistors 1/2W 12.1Kohms 0.5% Product overview: CMF5512K100DHR6 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5512K100DHR6 can be used for catalog matching and distributor lookup.
RES 12.1Kohm 1/2W .5% AXIAL
Resistor,Metal Film,12.1KOhms,250WV
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-CMF5512K100DHR6TR-ND | 53-CMF5512K100DHR6 | CMF5512K100DHR6 | 40C7782 |
| Product Name | Through Hole Resistors | 2W Resistor | RES 12.1K OHM 1/2W .5% AXIAL | Resistor,metal Film,12.1Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ||
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |