Vishay Intertechnology, Inc. RES 12.1K OHM 1/2W .5% AXIAL CMF5512K100DHEB

Description
RES 12.1Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 12.1Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1K OHM 1/2W .5% AXIAL - CMF5512K100DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 1/2W .5% AXIAL
CMF5512K100DHEB
RES 12.1K OHM 1/2W .5% AXIAL CMF5512K100DHEB
RES 12.1Kohm 1/2W .5% AXIAL

RES 12.1Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5512K100DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512K100DHEB-ND
Through Hole Resistors CMF5512K100DHEB-ND
12.1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12.1 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 12.1K .5% T-2 Eb E3 Vishay - 68P0757 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 12.1K .5% T-2 Eb E3 Vishay
68P0757
Cmf-55 12.1K .5% T-2 Eb E3 Vishay 68P0757
CMF-55 12.1K .5% T-2 EB e3

CMF-55 12.1K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512K100DHEB CMF5512K100DHEB-ND 68P0757
Product Name RES 12.1K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 12.1K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers