Vishay Intertechnology, Inc. RES 12K OHM 1/2W .1% AXIAL CMF5512K000BEEA70

Description
RES 12Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 12Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12K OHM 1/2W .1% AXIAL - CMF5512K000BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12K OHM 1/2W .1% AXIAL
CMF5512K000BEEA70
RES 12K OHM 1/2W .1% AXIAL CMF5512K000BEEA70
RES 12Kohm 1/2W .1% AXIAL

RES 12Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5512K000BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5512K000BEEA70-ND
Through Hole Resistors CMF5512K000BEEA70-ND
12 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

12 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 12K .1% T-9 Ea E3 Vishay - 68P0726 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 12K .1% T-9 Ea E3 Vishay
68P0726
Cmf-55-70 12K .1% T-9 Ea E3 Vishay 68P0726
CMF-55-70 12K .1% T-9 EA e3

CMF-55-70 12K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5512K000BEEA70 CMF5512K000BEEA70-ND 68P0726
Product Name RES 12K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 12K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details