Vishay Intertechnology, Inc. Through Hole Resistors CMF55127R40FKEK

Description
127.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
127.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55127R40FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55127R40FKEK-ND
Through Hole Resistors CMF55127R40FKEK-ND
127.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

127.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 127.4 OHM 1/2W 1% AXIAL - CMF55127R40FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127.4 OHM 1/2W 1% AXIAL
CMF55127R40FKEK
RES 127.4 OHM 1/2W 1% AXIAL CMF55127R40FKEK
RES 127.4ohm 1/2W 1% AXIAL

RES 127.4ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 127.4 1% T-1 Ek E3 Vishay - 48P6024 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 127.4 1% T-1 Ek E3 Vishay
48P6024
Cmf-55 127.4 1% T-1 Ek E3 Vishay 48P6024
CMF-55 127.4 1% T-1 EK e3

CMF-55 127.4 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55127R40FKEK-ND CMF55127R40FKEK 48P6024
Product Name Through Hole Resistors RES 127.4 OHM 1/2W 1% AXIAL Cmf-55 127.4 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 127 ohms 127 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details