Vishay Intertechnology, Inc. Through Hole Resistors CMF55127R00FNEB

Description
127 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
127 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55127R00FNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55127R00FNEB-ND
Through Hole Resistors CMF55127R00FNEB-ND
127 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

127 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 127 OHM 1/2W 1% AXIAL - CMF55127R00FNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 1/2W 1% AXIAL
CMF55127R00FNEB
RES 127 OHM 1/2W 1% AXIAL CMF55127R00FNEB
RES 127ohm 1/2W 1% AXIAL

RES 127ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 127 1% T-00 Eb E3 Vishay - 48P6023 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 127 1% T-00 Eb E3 Vishay
48P6023
Cmf-55 127 1% T-00 Eb E3 Vishay 48P6023
CMF-55 127 1% T-00 EB e3

CMF-55 127 1% T-00 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55127R00FNEB-ND CMF55127R00FNEB 48P6023
Product Name Through Hole Resistors RES 127 OHM 1/2W 1% AXIAL Cmf-55 127 1% T-00 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 127 ohms 127 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details