Vishay Intertechnology, Inc. RES 127 OHM 1/2W 1% AXIAL CMF55127R00FKEA

Description
RES 127ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 127ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127 OHM 1/2W 1% AXIAL - CMF55127R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127 OHM 1/2W 1% AXIAL
CMF55127R00FKEA
RES 127 OHM 1/2W 1% AXIAL CMF55127R00FKEA
RES 127ohm 1/2W 1% AXIAL

RES 127ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55127R00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55127R00FKEA-ND
Through Hole Resistors CMF55127R00FKEA-ND
127 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

127 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55127R00FKEA CMF55127R00FKEA-ND
Product Name RES 127 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 127 ohms 127 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details