Vishay Intertechnology, Inc. RES 127K OHM 1/2W 1% AXIAL CMF55127K00FKR6

Description
RES 127Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 127Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 127K OHM 1/2W 1% AXIAL - CMF55127K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127K OHM 1/2W 1% AXIAL
CMF55127K00FKR6
RES 127K OHM 1/2W 1% AXIAL CMF55127K00FKR6
RES 127Kohm 1/2W 1% AXIAL

RES 127Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55127K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55127K00FKR6-ND
Through Hole Resistors CMF55127K00FKR6-ND
127 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

127 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.27Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C8041 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.27Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C8041
Resistor,metal Film,1.27Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C8041
Resistor,Metal Film,1.27MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,1.27MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55127K00FKR6 CMF55127K00FKR6-ND 40C8041
Product Name RES 127K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,1.27Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 127000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C125J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details