Vishay Intertechnology, Inc. Through Hole Resistors CMF55127K00FHR6

Description
127 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
127 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55127K00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55127K00FHR6-ND
Through Hole Resistors CMF55127K00FHR6-ND
127 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

127 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55127K00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55127K00FHR6
Metal Film Resistors - CMF55127K00FHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Res,metal Film,1.27Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 40C8037 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,1.27Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
40C8037
Res,metal Film,1.27Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 40C8037
RES,Metal Film,1.27MOhms,250WV ,1+/-% Tol,-50,50ppm-TC

RES,Metal Film,1.27MOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55127K00FHR6-ND CMF55127K00FHR6 40C8037
Product Name Through Hole Resistors Metal Film Resistors - Res,metal Film,1.27Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R623JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details