Vishay Intertechnology, Inc. RES 126 OHM 1/2W .1% AXIAL CMF55126R00BHBF

Description
RES 126ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 126ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 126 OHM 1/2W .1% AXIAL - CMF55126R00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 126 OHM 1/2W .1% AXIAL
CMF55126R00BHBF
RES 126 OHM 1/2W .1% AXIAL CMF55126R00BHBF
RES 126ohm 1/2W .1% AXIAL

RES 126ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55126R00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55126R00BHBF-ND
Through Hole Resistors CMF55126R00BHBF-ND
126 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

126 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,126Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C8025 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,126Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C8025
Resistor,metal Film,126Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C8025
Resistor,Metal Film,126Ohms,250WV,. 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,126Ohms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55126R00BHBF CMF55126R00BHBF-ND 40C8025
Product Name RES 126 OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,126Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 126 ohms 126 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers