Vishay Intertechnology, Inc. RES 125 OHM 1/2W 0.1% AXIAL CMF55125R00BEEA

Description
RES 125ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 125ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 125 OHM 1/2W 0.1% AXIAL - CMF55125R00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 125 OHM 1/2W 0.1% AXIAL
CMF55125R00BEEA
RES 125 OHM 1/2W 0.1% AXIAL CMF55125R00BEEA
RES 125ohm 1/2W 0.1% AXIAL

RES 125ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55125R00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55125R00BEEA-ND
Through Hole Resistors CMF55125R00BEEA-ND
125 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

125 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55125R00BEEA CMF55125R00BEEA-ND
Product Name RES 125 OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 125 ohms 125 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details