Vishay Intertechnology, Inc. RES 124 OHM 1/2W 1% AXIAL CMF55124R00FKRE

Description
RES 124ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 124ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124 OHM 1/2W 1% AXIAL - CMF55124R00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 1/2W 1% AXIAL
CMF55124R00FKRE
RES 124 OHM 1/2W 1% AXIAL CMF55124R00FKRE
RES 124ohm 1/2W 1% AXIAL

RES 124ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55124R00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55124R00FKRE-ND
Through Hole Resistors CMF55124R00FKRE-ND
124 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

124 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 124 1% T-1 R36 Vishay - 68P1027 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 124 1% T-1 R36 Vishay
68P1027
Cmf-55 124 1% T-1 R36 Vishay 68P1027
CMF-55 124 1% T-1 R36

CMF-55 124 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55124R00FKRE CMF55124R00FKRE-ND 68P1027
Product Name RES 124 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 124 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 124 ohms 124 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details