Vishay Intertechnology, Inc. Through Hole Resistors CMF55124R00DHEB

Description
124 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
124 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55124R00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55124R00DHEB-ND
Through Hole Resistors CMF55124R00DHEB-ND
124 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

124 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 124 OHM 1/2W .5% AXIAL - CMF55124R00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 1/2W .5% AXIAL
CMF55124R00DHEB
RES 124 OHM 1/2W .5% AXIAL CMF55124R00DHEB
RES 124ohm 1/2W .5% AXIAL

RES 124ohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 124 .5% T-2 Eb E3 Vishay - 68P1019 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 124 .5% T-2 Eb E3 Vishay
68P1019
Cmf-55 124 .5% T-2 Eb E3 Vishay 68P1019
CMF-55 124 .5% T-2 EB e3

CMF-55 124 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55124R00DHEB-ND CMF55124R00DHEB 68P1019
Product Name Through Hole Resistors RES 124 OHM 1/2W .5% AXIAL Cmf-55 124 .5% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 124 ohms 124 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1363287 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers